PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.75
Extension: 4.25
Bulb
Qty: 3
Finish: Honey Gold
Weight: 7.43
Product Name: Three Light Bathroom Fixture
UPC: 747396082295
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345819 |
| Product Name | 5243-248 Bathroom Fixtures-Three Lights |
| Application | Residential |