Capital Lighting, Inc. 5244-248 Bathroom Fixtures-Four Lights 345817

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 5.75 Extension: 4.25 Bulb Qty: 4 Finish: Honey Gold Weight: 10.56 Product Name: Four Light Bathroom Fixture UPC: 747396082301 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 5.75 Extension: 4.25 Bulb Qty: 4 Finish: Honey Gold Weight: 10.56 Product Name: Four Light Bathroom Fixture UPC: 747396082301 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5244-248 Bathroom Fixtures-Four Lights - 345817 - Capital Lighting, Inc.
Columbus, OH, USA
5244-248 Bathroom Fixtures-Four Lights
345817
5244-248 Bathroom Fixtures-Four Lights 345817
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 5.75 Extension: 4.25 Bulb Qty: 4 Finish: Honey Gold Weight: 10.56 Product Name: Four Light Bathroom Fixture UPC: 747396082301 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 5.75
Extension: 4.25
Bulb
Qty: 4
Finish: Honey Gold
Weight: 10.56
Product Name: Four Light Bathroom Fixture
UPC: 747396082301
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345817
Product Name 5244-248 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details