Capital Lighting, Inc. 5310-1-299 Sconces-Other 345814

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 4 Bulb Qty: 2 Finish: Regents Patina Weight: 6.81 Product Name: Two Light Wall Sconce UPC: 747396082783 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 4 Bulb Qty: 2 Finish: Regents Patina Weight: 6.81 Product Name: Two Light Wall Sconce UPC: 747396082783 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5310-1-299 Sconces-Other - 345814 - Capital Lighting, Inc.
Columbus, OH, USA
5310-1-299 Sconces-Other
345814
5310-1-299 Sconces-Other 345814
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 4 Bulb Qty: 2 Finish: Regents Patina Weight: 6.81 Product Name: Two Light Wall Sconce UPC: 747396082783 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Extension: 4
Bulb
Qty: 2
Finish: Regents Patina
Weight: 6.81
Product Name: Two Light Wall Sconce
UPC: 747396082783
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345814
Product Name 5310-1-299 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details