Capital Lighting, Inc. 5311-299 Sconces-Single Glass 345813

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Qty: 1 Finish: Regents Patina Weight: 5.22 Product Name: One Light Wall Sconce UPC: 747396082806 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Qty: 1 Finish: Regents Patina Weight: 5.22 Product Name: One Light Wall Sconce UPC: 747396082806 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5311-299 Sconces-Single Glass - 345813 - Capital Lighting, Inc.
Columbus, OH, USA
5311-299 Sconces-Single Glass
345813
5311-299 Sconces-Single Glass 345813
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Qty: 1 Finish: Regents Patina Weight: 5.22 Product Name: One Light Wall Sconce UPC: 747396082806 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 7
Bulb
Qty: 1
Finish: Regents Patina
Weight: 5.22
Product Name: One Light Wall Sconce
UPC: 747396082806
Glass: Regents Scavo
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345813
Product Name 5311-299 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details