Capital Lighting, Inc. 5312-299 Bathroom Fixtures-Two Lights 345811

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 7.75 Bulb Qty: 2 Finish: Regents Patina Weight: 6.5 Product Name: Two Light Bathroom Fixture UPC: 747396082813 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 7.75 Bulb Qty: 2 Finish: Regents Patina Weight: 6.5 Product Name: Two Light Bathroom Fixture UPC: 747396082813 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5312-299 Bathroom Fixtures-Two Lights - 345811 - Capital Lighting, Inc.
Columbus, OH, USA
5312-299 Bathroom Fixtures-Two Lights
345811
5312-299 Bathroom Fixtures-Two Lights 345811
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 7.75 Bulb Qty: 2 Finish: Regents Patina Weight: 6.5 Product Name: Two Light Bathroom Fixture UPC: 747396082813 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.25
Extension: 7.75
Bulb
Qty: 2
Finish: Regents Patina
Weight: 6.5
Product Name: Two Light Bathroom Fixture
UPC: 747396082813
Glass: Regents Scavo
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345811
Product Name 5312-299 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details