Capital Lighting, Inc. 5313-299 Bathroom Fixtures-Three Lights 345810

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.25 Extension: 7.75 Bulb Qty: 3 Finish: Regents Patina Weight: 8.55 Product Name: Three Light Bathroom Fixture UPC: 747396082820 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.25 Extension: 7.75 Bulb Qty: 3 Finish: Regents Patina Weight: 8.55 Product Name: Three Light Bathroom Fixture UPC: 747396082820 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5313-299 Bathroom Fixtures-Three Lights - 345810 - Capital Lighting, Inc.
Columbus, OH, USA
5313-299 Bathroom Fixtures-Three Lights
345810
5313-299 Bathroom Fixtures-Three Lights 345810
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.25 Extension: 7.75 Bulb Qty: 3 Finish: Regents Patina Weight: 8.55 Product Name: Three Light Bathroom Fixture UPC: 747396082820 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.25
Extension: 7.75
Bulb
Qty: 3
Finish: Regents Patina
Weight: 8.55
Product Name: Three Light Bathroom Fixture
UPC: 747396082820
Glass: Regents Scavo
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345810
Product Name 5313-299 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details