Capital Lighting, Inc. 5321-577 Sconces-Single Glass 345809

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 5.5 Bulb Qty: 1 Finish: Artistic Bronze Weight: 3.15 Product Name: One Light Wall Sconce UPC: 747396083179 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 5.5 Bulb Qty: 1 Finish: Artistic Bronze Weight: 3.15 Product Name: One Light Wall Sconce UPC: 747396083179 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5321-577 Sconces-Single Glass - 345809 - Capital Lighting, Inc.
Columbus, OH, USA
5321-577 Sconces-Single Glass
345809
5321-577 Sconces-Single Glass 345809
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 5.5 Bulb Qty: 1 Finish: Artistic Bronze Weight: 3.15 Product Name: One Light Wall Sconce UPC: 747396083179 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.25
Extension: 5.5
Bulb
Qty: 1
Finish: Artistic Bronze
Weight: 3.15
Product Name: One Light Wall Sconce
UPC: 747396083179
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345809
Product Name 5321-577 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details