Capital Lighting, Inc. 5322-577 Bathroom Fixtures-Two Lights 345807

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 6 Bulb Qty: 2 Finish: Artistic Bronze Product Name: Two Light Bathroom Fixture UPC: 747396083186 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 6 Bulb Qty: 2 Finish: Artistic Bronze Product Name: Two Light Bathroom Fixture UPC: 747396083186 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5322-577 Bathroom Fixtures-Two Lights - 345807 - Capital Lighting, Inc.
Columbus, OH, USA
5322-577 Bathroom Fixtures-Two Lights
345807
5322-577 Bathroom Fixtures-Two Lights 345807
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Extension: 6 Bulb Qty: 2 Finish: Artistic Bronze Product Name: Two Light Bathroom Fixture UPC: 747396083186 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Extension: 6
Bulb
Qty: 2
Finish: Artistic Bronze
Product Name: Two Light Bathroom Fixture
UPC: 747396083186
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345807
Product Name 5322-577 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details