Capital Lighting, Inc. 5328-577 Semi-Flush Mts.-Bowl Style 345806

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.00 Bulb Qty: 3 Finish: Artistic Bronze Weight: 11.24 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396083209 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.00 Bulb Qty: 3 Finish: Artistic Bronze Weight: 11.24 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396083209 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5328-577 Semi-Flush Mts.-Bowl Style - 345806 - Capital Lighting, Inc.
Columbus, OH, USA
5328-577 Semi-Flush Mts.-Bowl Style
345806
5328-577 Semi-Flush Mts.-Bowl Style 345806
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.00 Bulb Qty: 3 Finish: Artistic Bronze Weight: 11.24 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396083209 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.00
Bulb
Qty: 3
Finish: Artistic Bronze
Weight: 11.24
Product Name: Three Light Semi-Flush Ceiling Fixture
UPC: 747396083209
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345806
Product Name 5328-577 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details