Capital Lighting, Inc. 11382/3 Bathroom Fixtures-Three Lights 345799

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bathbar UPC: 748119033167 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bathbar UPC: 748119033167 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
11382/3 Bathroom Fixtures-Three Lights - 345799 - Capital Lighting, Inc.
Columbus, OH, USA
11382/3 Bathroom Fixtures-Three Lights
345799
11382/3 Bathroom Fixtures-Three Lights 345799
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bathbar UPC: 748119033167 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Bathbar
UPC: 748119033167
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345799
Product Name 11382/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details