Capital Lighting, Inc. 14081/3 Mini Chandeliers-Candle 345798

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119034461 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119034461 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14081/3 Mini Chandeliers-Candle - 345798 - Capital Lighting, Inc.
Columbus, OH, USA
14081/3 Mini Chandeliers-Candle
345798
14081/3 Mini Chandeliers-Candle 345798
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119034461 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119034461
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345798
Product Name 14081/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details