Capital Lighting, Inc. 14041/1 Mid. Chandeliers-Glass Down 345797

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Silver Weight: 12 Product Name: One Light Chandelier UPC: 748119034393 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Silver Weight: 12 Product Name: One Light Chandelier UPC: 748119034393 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14041/1 Mid. Chandeliers-Glass Down - 345797 - Capital Lighting, Inc.
Columbus, OH, USA
14041/1 Mid. Chandeliers-Glass Down
345797
14041/1 Mid. Chandeliers-Glass Down 345797
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Silver Weight: 12 Product Name: One Light Chandelier UPC: 748119034393 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Silver
Weight: 12
Product Name: One Light Chandelier
UPC: 748119034393
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345797
Product Name 14041/1 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details