Capital Lighting, Inc. 14055/4 Sconces-Quad plus 345794

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Extension: 10 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Antique Silver Weight: 14 Product Name: Four Light Wall Sconce UPC: 748119034409 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Extension: 10 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Antique Silver Weight: 14 Product Name: Four Light Wall Sconce UPC: 748119034409 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
14055/4 Sconces-Quad plus - 345794 - Capital Lighting, Inc.
Columbus, OH, USA
14055/4 Sconces-Quad plus
345794
14055/4 Sconces-Quad plus 345794
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Extension: 10 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Antique Silver Weight: 14 Product Name: Four Light Wall Sconce UPC: 748119034409 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.00
Extension: 10
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Antique Silver
Weight: 14
Product Name: Four Light Wall Sconce
UPC: 748119034409
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345794
Product Name 14055/4 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details