Capital Lighting, Inc. 14073/6+3 Mid. Chandeliers-Candle 345792

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Nine Light Chandelier UPC: 748119034454 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Nine Light Chandelier UPC: 748119034454 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14073/6+3 Mid. Chandeliers-Candle - 345792 - Capital Lighting, Inc.
Columbus, OH, USA
14073/6+3 Mid. Chandeliers-Candle
345792
14073/6+3 Mid. Chandeliers-Candle 345792
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Nine Light Chandelier UPC: 748119034454 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Bronze
Weight: 13
Product Name: Nine Light Chandelier
UPC: 748119034454
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345792
Product Name 14073/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details