Capital Lighting, Inc. 14071/3 Mid. Chandeliers-Candle 345791

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 7 Product Name: Three Light Chandelier UPC: 748119034430 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 7 Product Name: Three Light Chandelier UPC: 748119034430 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14071/3 Mid. Chandeliers-Candle - 345791 - Capital Lighting, Inc.
Columbus, OH, USA
14071/3 Mid. Chandeliers-Candle
345791
14071/3 Mid. Chandeliers-Candle 345791
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 7 Product Name: Three Light Chandelier UPC: 748119034430 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 7
Product Name: Three Light Chandelier
UPC: 748119034430
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345791
Product Name 14071/3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details