Capital Lighting, Inc. 14072/5 Mid. Chandeliers-Candle 345790

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119034447 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119034447 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14072/5 Mid. Chandeliers-Candle - 345790 - Capital Lighting, Inc.
Columbus, OH, USA
14072/5 Mid. Chandeliers-Candle
345790
14072/5 Mid. Chandeliers-Candle 345790
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119034447 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119034447
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345790
Product Name 14072/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details