Capital Lighting, Inc. 31133/1RCK Mini Pendants-Cable 345784

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034010 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034010 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31133/1RCK Mini Pendants-Cable - 345784 - Capital Lighting, Inc.
Columbus, OH, USA
31133/1RCK Mini Pendants-Cable
345784
31133/1RCK Mini Pendants-Cable 345784
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034010 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119034010
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345784
Product Name 31133/1RCK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details