Capital Lighting, Inc. 17120/1 Sconces-Drum Shades 345778

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 748119034812 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 748119034812 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
17120/1 Sconces-Drum Shades - 345778 - Capital Lighting, Inc.
Columbus, OH, USA
17120/1 Sconces-Drum Shades
345778
17120/1 Sconces-Drum Shades 345778
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 748119034812 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119034812
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345778
Product Name 17120/1 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details