Capital Lighting, Inc. 14083/8 Mid. Chandeliers-Candle 345777

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Weight: 13 Product Name: Eight Light Chandelier UPC: 748119034485 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Weight: 13 Product Name: Eight Light Chandelier UPC: 748119034485 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14083/8 Mid. Chandeliers-Candle - 345777 - Capital Lighting, Inc.
Columbus, OH, USA
14083/8 Mid. Chandeliers-Candle
345777
14083/8 Mid. Chandeliers-Candle 345777
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Weight: 13 Product Name: Eight Light Chandelier UPC: 748119034485 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver
Weight: 13
Product Name: Eight Light Chandelier
UPC: 748119034485
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345777
Product Name 14083/8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details