Capital Lighting, Inc. 17047/1 Lamps-Swing Arm-Floor 345775

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 56.00 Extension: 22 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Floor Lamp UPC: 748119034744 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 56.00 Extension: 22 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Floor Lamp UPC: 748119034744 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
17047/1 Lamps-Swing Arm-Floor - 345775 - Capital Lighting, Inc.
Columbus, OH, USA
17047/1 Lamps-Swing Arm-Floor
345775
17047/1 Lamps-Swing Arm-Floor 345775
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 56.00 Extension: 22 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Floor Lamp UPC: 748119034744 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 56.00
Extension: 22
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 11
Product Name: One Light Floor Lamp
UPC: 748119034744
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345775
Product Name 17047/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details