Capital Lighting, Inc. 15072/5 Mid. Chandeliers-Candle 345773

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bleached Wood Weight: 7 Product Name: Five Light Chandelier UPC: 748119034515 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bleached Wood Weight: 7 Product Name: Five Light Chandelier UPC: 748119034515 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15072/5 Mid. Chandeliers-Candle - 345773 - Capital Lighting, Inc.
Columbus, OH, USA
15072/5 Mid. Chandeliers-Candle
345773
15072/5 Mid. Chandeliers-Candle 345773
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bleached Wood Weight: 7 Product Name: Five Light Chandelier UPC: 748119034515 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bleached Wood
Weight: 7
Product Name: Five Light Chandelier
UPC: 748119034515
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345773
Product Name 15072/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details