Capital Lighting, Inc. 17027/1 Lamps-Swing Arm-Floor 345772

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 56.00 Extension: 22 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 11 Product Name: One Light Floor Lamp UPC: 748119034737 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 56.00 Extension: 22 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 11 Product Name: One Light Floor Lamp UPC: 748119034737 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
17027/1 Lamps-Swing Arm-Floor - 345772 - Capital Lighting, Inc.
Columbus, OH, USA
17027/1 Lamps-Swing Arm-Floor
345772
17027/1 Lamps-Swing Arm-Floor 345772
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 56.00 Extension: 22 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 11 Product Name: One Light Floor Lamp UPC: 748119034737 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 56.00
Extension: 22
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 11
Product Name: One Light Floor Lamp
UPC: 748119034737
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345772
Product Name 17027/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details