Capital Lighting, Inc. 15073/6+3 Mid. Chandeliers-Candle 345771

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bleached Wood Weight: 11 Product Name: Nine Light Chandelier UPC: 748119034522 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bleached Wood Weight: 11 Product Name: Nine Light Chandelier UPC: 748119034522 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15073/6+3 Mid. Chandeliers-Candle - 345771 - Capital Lighting, Inc.
Columbus, OH, USA
15073/6+3 Mid. Chandeliers-Candle
345771
15073/6+3 Mid. Chandeliers-Candle 345771
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bleached Wood Weight: 11 Product Name: Nine Light Chandelier UPC: 748119034522 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bleached Wood
Weight: 11
Product Name: Nine Light Chandelier
UPC: 748119034522
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345771
Product Name 15073/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details