Capital Lighting, Inc. 18112/3 Mini Chandeliers-Candle 345766

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119034607 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119034607 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
18112/3 Mini Chandeliers-Candle - 345766 - Capital Lighting, Inc.
Columbus, OH, USA
18112/3 Mini Chandeliers-Candle
345766
18112/3 Mini Chandeliers-Candle 345766
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119034607 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 4
Product Name: Three Light Chandelier
UPC: 748119034607
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345766
Product Name 18112/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details