Capital Lighting, Inc. 18111/2 Semi-Flush Mts.-Bowl Style 345764

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034645 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034645 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
18111/2 Semi-Flush Mts.-Bowl Style - 345764 - Capital Lighting, Inc.
Columbus, OH, USA
18111/2 Semi-Flush Mts.-Bowl Style
345764
18111/2 Semi-Flush Mts.-Bowl Style 345764
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034645 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 7
Product Name: Two Light Semi Flush
UPC: 748119034645
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345764
Product Name 18111/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details