Capital Lighting, Inc. 18114/5 Mid. Chandeliers-Candle 345761

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Five Light Chandelier UPC: 748119034621 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Five Light Chandelier UPC: 748119034621 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
18114/5 Mid. Chandeliers-Candle - 345761 - Capital Lighting, Inc.
Columbus, OH, USA
18114/5 Mid. Chandeliers-Candle
345761
18114/5 Mid. Chandeliers-Candle 345761
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Five Light Chandelier UPC: 748119034621 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119034621
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345761
Product Name 18114/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details