Capital Lighting, Inc. 18120/2 Sconces-Pocket 345760

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119034706 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119034706 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
18120/2 Sconces-Pocket - 345760 - Capital Lighting, Inc.
Columbus, OH, USA
18120/2 Sconces-Pocket
345760
18120/2 Sconces-Pocket 345760
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119034706 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 748119034706
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345760
Product Name 18120/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details