Capital Lighting, Inc. 17121/2 Semi-Flush Mts.-Drum Shade 345749

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Semi Flush UPC: 748119034799 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Semi Flush UPC: 748119034799 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
17121/2 Semi-Flush Mts.-Drum Shade - 345749 - Capital Lighting, Inc.
Columbus, OH, USA
17121/2 Semi-Flush Mts.-Drum Shade
345749
17121/2 Semi-Flush Mts.-Drum Shade 345749
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Semi Flush UPC: 748119034799 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Semi Flush
UPC: 748119034799
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345749
Product Name 17121/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details