Capital Lighting, Inc. 17132/4 Bathroom Fixtures-Four Lights 345745

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Four Light Bathbar UPC: 748119034843 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Four Light Bathbar UPC: 748119034843 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
17132/4 Bathroom Fixtures-Four Lights - 345745 - Capital Lighting, Inc.
Columbus, OH, USA
17132/4 Bathroom Fixtures-Four Lights
345745
17132/4 Bathroom Fixtures-Four Lights 345745
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Four Light Bathbar UPC: 748119034843 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Satin Nickel
Weight: 4
Product Name: Four Light Bathbar
UPC: 748119034843
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345745
Product Name 17132/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details