Capital Lighting, Inc. 17130/1 Sconces-Single Glass 345740

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Bathbar UPC: 748119034829 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Bathbar UPC: 748119034829 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
17130/1 Sconces-Single Glass - 345740 - Capital Lighting, Inc.
Columbus, OH, USA
17130/1 Sconces-Single Glass
345740
17130/1 Sconces-Single Glass 345740
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Bathbar UPC: 748119034829 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2
Product Name: One Light Bathbar
UPC: 748119034829
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345740
Product Name 17130/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details