Capital Lighting, Inc. 26004/1 Sconces-Wall Torchieres 345738

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034935 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034935 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26004/1 Sconces-Wall Torchieres - 345738 - Capital Lighting, Inc.
Columbus, OH, USA
26004/1 Sconces-Wall Torchieres
345738
26004/1 Sconces-Wall Torchieres 345738
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034935 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 29.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Leaf
Weight: 4
Product Name: One Light Wall Sconce
UPC: 748119034935
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345738
Product Name 26004/1 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details