Capital Lighting, Inc. 19096/5 Pendants-Drum Shade 345736

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 24 Product Name: Five Light Pendant UPC: 748119034591 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 24 Product Name: Five Light Pendant UPC: 748119034591 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19096/5 Pendants-Drum Shade - 345736 - Capital Lighting, Inc.
Columbus, OH, USA
19096/5 Pendants-Drum Shade
345736
19096/5 Pendants-Drum Shade 345736
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 24 Product Name: Five Light Pendant UPC: 748119034591 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 24
Product Name: Five Light Pendant
UPC: 748119034591
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345736
Product Name 19096/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details