Capital Lighting, Inc. 19095/3 Pendants-Drum Shade 345734

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 15 Product Name: Three Light Pendant UPC: 748119034584 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 15 Product Name: Three Light Pendant UPC: 748119034584 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19095/3 Pendants-Drum Shade - 345734 - Capital Lighting, Inc.
Columbus, OH, USA
19095/3 Pendants-Drum Shade
345734
19095/3 Pendants-Drum Shade 345734
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 15 Product Name: Three Light Pendant UPC: 748119034584 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 15
Product Name: Three Light Pendant
UPC: 748119034584
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345734
Product Name 19095/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details