Capital Lighting, Inc. 20069/1 Mini Pendants-Drum Shades 345733

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Darkwood Weight: 3 Product Name: One Light Pendant UPC: 748119034850 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Darkwood Weight: 3 Product Name: One Light Pendant UPC: 748119034850 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20069/1 Mini Pendants-Drum Shades - 345733 - Capital Lighting, Inc.
Columbus, OH, USA
20069/1 Mini Pendants-Drum Shades
345733
20069/1 Mini Pendants-Drum Shades 345733
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Darkwood Weight: 3 Product Name: One Light Pendant UPC: 748119034850 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Darkwood
Weight: 3
Product Name: One Light Pendant
UPC: 748119034850
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345733
Product Name 20069/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details