Capital Lighting, Inc. 26002/1 Sconces-Wall Torchieres 345732

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034911 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034911 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26002/1 Sconces-Wall Torchieres - 345732 - Capital Lighting, Inc.
Columbus, OH, USA
26002/1 Sconces-Wall Torchieres
345732
26002/1 Sconces-Wall Torchieres 345732
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034911 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 4
Product Name: One Light Wall Sconce
UPC: 748119034911
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345732
Product Name 26002/1 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details