Capital Lighting, Inc. 26000/2 Sconces-Wall Torchieres 345731

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 748119034898 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 748119034898 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26000/2 Sconces-Wall Torchieres - 345731 - Capital Lighting, Inc.
Columbus, OH, USA
26000/2 Sconces-Wall Torchieres
345731
26000/2 Sconces-Wall Torchieres 345731
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 748119034898 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 29.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 748119034898
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345731
Product Name 26000/2 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details