Capital Lighting, Inc. 31121/2 Sconces-Double Candle 345727

Description
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Silver Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119033280 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Silver Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119033280 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31121/2 Sconces-Double Candle - 345727 - Capital Lighting, Inc.
Columbus, OH, USA
31121/2 Sconces-Double Candle
345727
31121/2 Sconces-Double Candle 345727
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Silver Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119033280 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Height: 18.00
Length 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Silver
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 748119033280
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345727
Product Name 31121/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details