Capital Lighting, Inc. 31122/3 Semi-Flush Mts.-Drum Shade 345724

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 11 Product Name: Three Light Semi Flush UPC: 748119034874 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 11 Product Name: Three Light Semi Flush UPC: 748119034874 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31122/3 Semi-Flush Mts.-Drum Shade - 345724 - Capital Lighting, Inc.
Columbus, OH, USA
31122/3 Semi-Flush Mts.-Drum Shade
345724
31122/3 Semi-Flush Mts.-Drum Shade 345724
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 11 Product Name: Three Light Semi Flush UPC: 748119034874 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Silver
Weight: 11
Product Name: Three Light Semi Flush
UPC: 748119034874
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345724
Product Name 31122/3 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details