Capital Lighting, Inc. 31127/5 Mid. Chandeliers-Drum Shades 345722

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: Five Light Chandelier UPC: 748119033266 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: Five Light Chandelier UPC: 748119033266 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31127/5 Mid. Chandeliers-Drum Shades - 345722 - Capital Lighting, Inc.
Columbus, OH, USA
31127/5 Mid. Chandeliers-Drum Shades
345722
31127/5 Mid. Chandeliers-Drum Shades 345722
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: Five Light Chandelier UPC: 748119033266 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aged Silver
Weight: 7
Product Name: Five Light Chandelier
UPC: 748119033266
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345722
Product Name 31127/5 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details