Capital Lighting, Inc. 31126/5 Pendants-Drum Shade 345720

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Silver Weight: 18 Product Name: Five Light Pendant UPC: 748119033303 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Silver Weight: 18 Product Name: Five Light Pendant UPC: 748119033303 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31126/5 Pendants-Drum Shade - 345720 - Capital Lighting, Inc.
Columbus, OH, USA
31126/5 Pendants-Drum Shade
345720
31126/5 Pendants-Drum Shade 345720
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Silver Weight: 18 Product Name: Five Light Pendant UPC: 748119033303 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Silver
Weight: 18
Product Name: Five Light Pendant
UPC: 748119033303
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345720
Product Name 31126/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details