Capital Lighting, Inc. 26005/1 Sconces-Wall Torchieres 345719

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black And Gold Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034942 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black And Gold Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034942 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26005/1 Sconces-Wall Torchieres - 345719 - Capital Lighting, Inc.
Columbus, OH, USA
26005/1 Sconces-Wall Torchieres
345719
26005/1 Sconces-Wall Torchieres 345719
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black And Gold Weight: 4 Product Name: One Light Wall Sconce UPC: 748119034942 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 31.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black And Gold
Weight: 4
Product Name: One Light Wall Sconce
UPC: 748119034942
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345719
Product Name 26005/1 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details