Capital Lighting, Inc. 27013/1 Exterior -Post/Pier Head 345715

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Post Light UPC: 748119035840 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Post Light UPC: 748119035840 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
27013/1 Exterior -Post/Pier Head - 345715 - Capital Lighting, Inc.
Columbus, OH, USA
27013/1 Exterior -Post/Pier Head
345715
27013/1 Exterior -Post/Pier Head 345715
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Post Light UPC: 748119035840 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 5
Product Name: One Light Outdoor Post Light
UPC: 748119035840
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345715
Product Name 27013/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details