PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 5
Product Name: One Light Outdoor Post Light
UPC: 748119035802
Category: Outdoor Post Light
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345713 |
| Product Name | 27003/1 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |