Capital Lighting, Inc. 27010/1 Exterior -Wall Mount 345711

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119035819 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119035819 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
27010/1 Exterior -Wall Mount - 345711 - Capital Lighting, Inc.
Columbus, OH, USA
27010/1 Exterior -Wall Mount
345711
27010/1 Exterior -Wall Mount 345711
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119035819 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119035819
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345711
Product Name 27010/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details