Capital Lighting, Inc. 31100/2 Sconces-Pocket 345707

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119033211 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119033211 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31100/2 Sconces-Pocket - 345707 - Capital Lighting, Inc.
Columbus, OH, USA
31100/2 Sconces-Pocket
345707
31100/2 Sconces-Pocket 345707
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119033211 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 748119033211
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345707
Product Name 31100/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details