Capital Lighting, Inc. 31102/1 Mini Pendants-Drum Shades 345706

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 748119033198 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 748119033198 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31102/1 Mini Pendants-Drum Shades - 345706 - Capital Lighting, Inc.
Columbus, OH, USA
31102/1 Mini Pendants-Drum Shades
345706
31102/1 Mini Pendants-Drum Shades 345706
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 748119033198 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 748119033198
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345706
Product Name 31102/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details