Capital Lighting, Inc. 31106/6 Pendants-Drum Shade 345702

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 26 Product Name: Six Light Pendant UPC: 748119033181 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 26 Product Name: Six Light Pendant UPC: 748119033181 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31106/6 Pendants-Drum Shade - 345702 - Capital Lighting, Inc.
Columbus, OH, USA
31106/6 Pendants-Drum Shade
345702
31106/6 Pendants-Drum Shade 345702
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 26 Product Name: Six Light Pendant UPC: 748119033181 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 26
Product Name: Six Light Pendant
UPC: 748119033181
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345702
Product Name 31106/6 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details