Capital Lighting, Inc. 31104/4 Island/Pool Table-Drum Shades 345701

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Four Light Island UPC: 748119033235 Category: Island
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Four Light Island UPC: 748119033235 Category: Island

Suppliers

Company
Product
Description
Supplier Links
31104/4 Island/Pool Table-Drum Shades - 345701 - Capital Lighting, Inc.
Columbus, OH, USA
31104/4 Island/Pool Table-Drum Shades
345701
31104/4 Island/Pool Table-Drum Shades 345701
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Four Light Island UPC: 748119033235 Category: Island

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 11
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 17
Product Name: Four Light Island
UPC: 748119033235
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345701
Product Name 31104/4 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details