Capital Lighting, Inc. 31105/4 Pendants-Drum Shade 345700

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 13 Product Name: Four Light Pendant UPC: 748119033174 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 13 Product Name: Four Light Pendant UPC: 748119033174 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31105/4 Pendants-Drum Shade - 345700 - Capital Lighting, Inc.
Columbus, OH, USA
31105/4 Pendants-Drum Shade
345700
31105/4 Pendants-Drum Shade 345700
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 13 Product Name: Four Light Pendant UPC: 748119033174 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 13
Product Name: Four Light Pendant
UPC: 748119033174
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345700
Product Name 31105/4 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details