Capital Lighting, Inc. 31225/6 Mid. Chandeliers-Candle 345699

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Chandelier UPC: 748119033877 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Chandelier UPC: 748119033877 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31225/6 Mid. Chandeliers-Candle - 345699 - Capital Lighting, Inc.
Columbus, OH, USA
31225/6 Mid. Chandeliers-Candle
345699
31225/6 Mid. Chandeliers-Candle 345699
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Six Light Chandelier UPC: 748119033877 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 25
Product Name: Six Light Chandelier
UPC: 748119033877
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345699
Product Name 31225/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details